onsemi Digital Potentiometers CAT5113LI-01-G

Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5113LI-01-GOS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5113LI-01-GOS-ND
Digital Potentiometers CAT5113LI-01-GOS-ND
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-01-G
1159066-CAT5113LI-01-G
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-01-G 1159066-CAT5113LI-01-G
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159066-CAT5113LI-01 -G Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159066-CAT5113LI-01-G
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Digital Potentiometer
717-CAT5113LI-01-G
Digital Potentiometer 717-CAT5113LI-01-G
100-Tap 1kR Serial Digital Potentiometer, PDIP-8 Product overview: CAT5113LI-01-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113LI-01-G can be used for catalog matching and distributor lookup.

100-Tap 1kR Serial Digital Potentiometer, PDIP-8 Product overview: CAT5113LI-01-G from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5113LI-01-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometer 1Kohm 100, Single, 8-Dip; End To End Resistance Onsemi - 06R1069 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer 1Kohm 100, Single, 8-Dip; End To End Resistance Onsemi
06R1069
Digital Potentiometer 1Kohm 100, Single, 8-Dip; End To End Resistance Onsemi 06R1069
DIGITAL POTENTIOMETER 1KOHM 100, SINGLE, 8-DIP; End To End Resistance:1kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.5V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER 1KOHM 100, SINGLE, 8-DIP; End To End Resistance:1kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.5V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5113LI-01-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5113LI-01-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5113LI-01-G
IC DGTL POT 1KOHM 100TAP 8DIP

IC DGTL POT 1KOHM 100TAP 8DIP

Supplier's Site
Digital Potentiometers - CAT5113LI-01-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5113LI-01-G
Digital Potentiometers CAT5113LI-01-G
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number CAT5113LI-01-GOS-ND 1159066-CAT5113LI-01-G 717-CAT5113LI-01-G 06R1069 CAT5113LI-01-G CAT5113LI-01-G
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113LI-01-G Digital Potentiometer Digital Potentiometer 1Kohm 100, Single, 8-Dip; End To End Resistance Onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging ThroughHole; "8-DIP ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers