The CAT5112VI-10-GT3 is a digital potentiometer featuring a 32-tap linear taper configuration, designed to replace mechanical potentiometers in various applications. It operates on a single supply voltage ranging from 2.5 V to 6.0 V and utilizes low power CMOS technology. The device includes a buffered wiper that allows for precise adjustments without affecting the stored settings, which are retained in non-volatile EEPROM memory even when powered down. Control of the wiper position is achieved through three input pins: CS (Chip Select), U/D (Up/Down), and INC (Increment), enabling easy integration into automated systems. The CAT5112 is suitable for applications such as automated product calibration, remote control adjustments, and programmable analog functions. It is available in multiple package types, including SOIC, TSSOP, MSOP, and PDIP, and is compliant with RoHS standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 202215-CAT5112VI-10-
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 300 ppm/°C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Lighting, Consumer Electronics, Portable Devices
32-Tap Digital Potentiometer, 10kR, Serial Interface, SOIC Product overview: CAT5112VI-10-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112VI-10-GT3
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 202215-CAT5112VI-10-GT3 | 717-CAT5112VI-10-GT3 | 488-CAT5112VI-10-GT3TR-ND | CAT5112VI-10-GT3 | CAT5112VI-10-GT3 | CAT5112VI-10-GT3 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112VI-10-GT3 | SOIC Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |