onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112PI-10 CAT5112PI-10

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051204-CAT5112PI-10 Mounting: SMD (SMT) Resistance: 10 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5112PI-10CAT5112P I10; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 200 µA
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051204-CAT5112PI-10 Mounting: SMD (SMT) Resistance: 10 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5112PI-10CAT5112P I10; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 200 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112PI-10 - 1051204-CAT5112PI-10 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112PI-10
1051204-CAT5112PI-10
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112PI-10 1051204-CAT5112PI-10
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051204-CAT5112PI-10 Mounting: SMD (SMT) Resistance: 10 kΩ Categories: Data Acquisition - Digital Potentiometers Case / Package: PDIP Alternative Parts (Cross-Reference): CAT5112PI-10CAT5112P I10; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 200 µA

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051204-CAT5112PI-10
Mounting: SMD (SMT)
Resistance: 10 kΩ
Categories: Data Acquisition - Digital Potentiometers
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT5112PI-10CAT5112PI10;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 200 µA

Buy Now
Digital Potentiometer - 717-CAT5112PI-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5112PI-10
Digital Potentiometer 717-CAT5112PI-10
Digital Potentiometers Ind Temp 10K Up/Dwn Product overview: CAT5112PI-10 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112PI-10 can be used for catalog matching and distributor lookup.

Digital Potentiometers Ind Temp 10K Up/Dwn Product overview: CAT5112PI-10 from Catalyst Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112PI-10 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1051204-CAT5112PI-10 717-CAT5112PI-10
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112PI-10 Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 8947 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0032 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details