Manufacturer: ON Semiconductor
Win Source Part Number: 771187-CAT5112LI10
Series: *
Family Name: CAT5112
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): X9315WP; X9313WPZ3; X9313WP; WMS7131010P;
Introduction Date: April 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 32TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP Product overview: CAT5112LI10 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI10 can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 32TAP 8DIP
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 771187-CAT5112LI10 | 717-CAT5112LI10 | CAT5112LI10 | CAT5112LI10 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5112LI10 | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Mounting / Packaging | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | |
| Resistance Range | 10000 ohms | |||
| Temperature Coefficient | 300 ±ppm/°C |