onsemi Digital Potentiometer CAT5112LI-50-G

Description
IC POT DGTL 50K 32TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-50-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-50-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DGTL 50K 32TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-50-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-50-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT5112LI-50-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5112LI-50-G
Digital Potentiometer 717-CAT5112LI-50-G
IC POT DGTL 50K 32TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-50-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-50-G can be used for catalog matching and distributor lookup.

IC POT DGTL 50K 32TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-50-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-50-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1051202-CAT5112LI-50-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1051202-CAT5112LI-50-G
Win Source Part Number: 1051202-CAT5112LI-50 -G Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: DPP Package: Tube Number of Circuits: 1 Standard Package: 50 Memory Type: Non-Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT5111LI-50-G; CAT5115LI-50-G; CAT5111LI-10-G; X9313WPIZ; X9313ZPIZ; AD5220BNZ50CAT5112LI 50G; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT5112LI-50-G- ON,ONSONSCAT5112LI-5 0-G Base Product Number: CAT5112 Product Status: Obsolete

Win Source Part Number: 1051202-CAT5112LI-50-G
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: DPP
Package: Tube
Number of Circuits: 1
Standard Package: 50
Memory Type: Non-Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT5111LI-50-G; CAT5115LI-50-G; CAT5111LI-10-G; X9313WPIZ; X9313ZPIZ; AD5220BNZ50CAT5112LI50G;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT5112LI-50-G-ON,ONSONSCAT5112LI-50-G
Base Product Number: CAT5112
Product Status: Obsolete

Buy Now Datasheet
Digital Potentiometers - CAT5112LI-50-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5112LI-50-G
Digital Potentiometers CAT5112LI-50-G
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5112LI-50-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5112LI-50-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5112LI-50-G
IC POT DGTL 50K 32TAP 8DIP

IC POT DGTL 50K 32TAP 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-CAT5112LI-50-G 1051202-CAT5112LI-50-G CAT5112LI-50-G CAT5112LI-50-G
Product Name Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details