onsemi Digital Potentiometers CAT5112LI-10-G

Description
IC DIG POT 10K 8-PDIP
Request a Quote Datasheet
Description
IC DIG POT 10K 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5112LI-10-G-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5112LI-10-G-ND
Digital Potentiometers CAT5112LI-10-G-ND
IC DIG POT 10K 8-PDIP

IC DIG POT 10K 8-PDIP

Buy Now Datasheet
Digital Potentiometers - CAT5112LI-10-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5112LI-10-G
Digital Potentiometers CAT5112LI-10-G
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5112LI-10-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5112LI-10-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5112LI-10-G
IC POT DGTL 10K 32TAP 8DIP

IC POT DGTL 10K 32TAP 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5112LI-10-G-ND CAT5112LI-10-G CAT5112LI-10-G
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole; "8-DIP ThroughHole
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details