onsemi Digital Potentiometer CAT5112LI-00-G

Description
IC POT DGTL 100L 32TAP 8DIP / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-00-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-00-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DGTL 100L 32TAP 8DIP / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-00-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-00-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT5112LI-00-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT5112LI-00-G
Digital Potentiometer 717-CAT5112LI-00-G
IC POT DGTL 100L 32TAP 8DIP / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-00-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-00-G can be used for catalog matching and distributor lookup.

IC POT DGTL 100L 32TAP 8DIP / Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP Product overview: CAT5112LI-00-G from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5112LI-00-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1051203-CAT5112LI-00-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1051203-CAT5112LI-00-G
Win Source Part Number: 1051203-CAT5112LI-00 -G Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: DPP Package: Tube Number of Circuits: 1 Standard Package: 50 Memory Type: Non-Volatile Resistance (Ohms): 100k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT5114LI-00-G; CAT5113LI-00-G; CAT5115LI-00-G; MCP4141-104E/P; MCP4161-104E/P; MCP4142-104E/PCAT511 2LI00G; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT5112LI-00-G- ON,ONSONSCAT5112LI-0 0-G Base Product Number: CAT5112 Product Status: Obsolete

Win Source Part Number: 1051203-CAT5112LI-00-G
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: DPP
Package: Tube
Number of Circuits: 1
Standard Package: 50
Memory Type: Non-Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT5114LI-00-G; CAT5113LI-00-G; CAT5115LI-00-G; MCP4141-104E/P; MCP4161-104E/P; MCP4142-104E/PCAT5112LI00G;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT5112LI-00-G-ON,ONSONSCAT5112LI-00-G
Base Product Number: CAT5112
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5112LI-00-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5112LI-00-G
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5112LI-00-G
IC POT DGTL 100L 32TAP 8DIP

IC POT DGTL 100L 32TAP 8DIP

Supplier's Site
Digital Potentiometers - CAT5112LI-00-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5112LI-00-G
Digital Potentiometers CAT5112LI-00-G
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-CAT5112LI-00-G 1051203-CAT5112LI-00-G CAT5112LI-00-G CAT5112LI-00-G
Product Name Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details