onsemi Digital Potentiometers CAT5111ZI-50-T3

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5111ZI-50-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5111ZI-50-T3
Digital Potentiometers CAT5111ZI-50-T3
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5111ZI-50-T3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5111ZI-50-T3
Data Acquisition - Digital Potentiometers CAT5111ZI-50-T3
IC DGTL POT 50KOHM 100TAP 8MSOP

IC DGTL POT 50KOHM 100TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5111ZI-50-T3 CAT5111ZI-50-T3
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details