onsemi Data Acquisition - Digital Potentiometers CAT5111VI-00-T3

Description
IC DGTL POT INTERFACE 8SOIC
Description
IC DGTL POT INTERFACE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5111VI-00-T3 is a digitally programmable potentiometer featuring a 100-tap linear taper configuration. It operates within a supply voltage range of 2.5 V to 6.0 V and utilizes low power CMOS technology. The device includes a buffered wiper, which is controlled via an up/down serial interface using three input pins: CS (Chip Select), U/D (Up/Down), and INC (Increment). The wiper position is stored in non-volatile EEPROM memory, ensuring that settings are retained even when power is removed. This potentiometer is suitable for applications requiring automated adjustments, such as product calibration, remote control adjustments, and various analog functions. It is available in multiple package types, including PDIP, SOIC, TSSOP, and MSOP, and is compliant with RoHS standards. The resistance value for this specific part number is 100 kΩ.

Datasheet Summary
Powered by GS/AI

The CAT5111VI-00-T3 is a digitally programmable potentiometer featuring a 100-tap linear taper configuration. It operates within a supply voltage range of 2.5 V to 6.0 V and utilizes low power CMOS technology. The device includes a buffered wiper, which is controlled via an up/down serial interface using three input pins: CS (Chip Select), U/D (Up/Down), and INC (Increment). The wiper position is stored in non-volatile EEPROM memory, ensuring that settings are retained even when power is removed. This potentiometer is suitable for applications requiring automated adjustments, such as product calibration, remote control adjustments, and various analog functions. It is available in multiple package types, including PDIP, SOIC, TSSOP, and MSOP, and is compliant with RoHS standards. The resistance value for this specific part number is 100 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - CAT5111VI-00-T3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5111VI-00-T3
Data Acquisition - Digital Potentiometers CAT5111VI-00-T3
IC DGTL POT INTERFACE 8SOIC

IC DGTL POT INTERFACE 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - CAT5111VI-00-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5111VI-00-T3
Digital Potentiometers CAT5111VI-00-T3
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number CAT5111VI-00-T3 CAT5111VI-00-T3
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details