Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159062-CAT5110TBI-5
Manufacturer Homepage: www.catalyst-semicon
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
32-Pos 50kΩ Digital Potentiometer, SOT-23-6, Serial Interface Product overview: CAT5110TBI-50GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5110TBI-50GT3
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 50KOHM 32TAP SOT23-6
IC DGTL POT 50KOHM 32TAP SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5110TBI-50GT3-ND | 1159062-CAT5110TBI-50GT3 | 717-CAT5110TBI-50GT3 | CAT5110TBI-50GT3 | CAT5110TBI-50GT3 | CAT5110TBI-50GT3 |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5110TBI-50GT3 | SOT-23 Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % |