onsemi PMIC - PMIC - LED Drivers - CAT4237TD-T3 CAT4237TD-T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108406-CAT4237TD-T3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108406-CAT4237TD-T3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4237TD-T3 - 108406-CAT4237TD-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4237TD-T3
108406-CAT4237TD-T3
PMIC - PMIC - LED Drivers - CAT4237TD-T3 108406-CAT4237TD-T3
Manufacturer: ON Semiconductor Win Source Part Number: 108406-CAT4237TD-T3 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 108406-CAT4237TD-T3
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-CAT4237TD-T3
LED Driver IC 137-CAT4237TD-T3
LED DISPLAY DRIVER, PDSO5, 1 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MO-193, TSOT-23, 5 PIN Product overview: CAT4237TD-T3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4237TD-T3 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO5, 1 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MO-193, TSOT-23, 5 PIN Product overview: CAT4237TD-T3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4237TD-T3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - CAT4237TD-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4237TD-T3
PMIC - LED Drivers CAT4237TD-T3
IC LED DRIVER RGLTR DIM TSOT23-5

IC LED DRIVER RGLTR DIM TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4237TD-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4237TD-T3
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4237TD-T3
IC LED DRVR RGLTR PWM TSOT23-5

IC LED DRVR RGLTR PWM TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 108406-CAT4237TD-T3 137-CAT4237TD-T3 CAT4237TD-T3 CAT4237TD-T3
Product Name PMIC - PMIC - LED Drivers - CAT4237TD-T3 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts 2.8 to 5.5 volts
Output Voltage 30 volts 30 volts
Output Current 40 milliamps 40 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

750MA LED Driver IC - 137-AAT1272IWO-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers
LED Drivers - 763477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 36 watts
Features RoHS Compliant
View Details