onsemi Driver, Led, 0.75A, 1Mhz, 22V, 5Tsot23; Device Topology Onsemi CAT4139TD-GT3.

Description
DRIVER, LED, 0.75A, 1MHZ, 22V, 5TSOT23; Device Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:180mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
Datasheet
Description
DRIVER, LED, 0.75A, 1MHZ, 22V, 5TSOT23; Device Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:180mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Led, 0.75A, 1Mhz, 22V, 5Tsot23; Device Topology Onsemi - 73AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Led, 0.75A, 1Mhz, 22V, 5Tsot23; Device Topology Onsemi
73AC9786
Driver, Led, 0.75A, 1Mhz, 22V, 5Tsot23; Device Topology Onsemi 73AC9786
DRIVER, LED, 0.75A, 1MHZ, 22V, 5TSOT23; Device Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:180mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

DRIVER, LED, 0.75A, 1MHZ, 22V, 5TSOT23; Device Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:180mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 73AC9786
Product Name Driver, Led, 0.75A, 1Mhz, 22V, 5Tsot23; Device Topology Onsemi
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1223-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - 448-TLD60981EPXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 58 volts
Output Voltage 0.0 to 70 volts
View Details
5 suppliers