Manufacturer: ON Semiconductor
Win Source Part Number: 108274-CAT4137TD-T3
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Manufacturer Device Package: TSOT-23-5
Applications: Backlight
Voltage - Output: 24V
Frequency: 1MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.2V
Voltage - Supply (Max): 5.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 108274-CAT4137TD-T3 |
| Product Name | Integrated Circuits(ICs) |