LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 250mA 12-TDFN (3x3)
LED Driver, Dual Channel Movie / Flash, 500 mA, TDFN12, 3x3, 2000-REEL Product overview: CAT4134HV2-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, 500 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4134HV2-GT2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1027729-CAT4134HV2-G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 900kHz, 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (3x3)
Maximum Supply Voltage: 4.2V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 250MA 12TDFN
IC LED DRIVER RGLTR 250MA 12TDFN
IC LED DRIVER RGLTR 250MA 12TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAT4134HV2-GT2-ND | 137-CAT4134HV2-GT2 | 1027729-CAT4134HV2-GT2 | 598-CAT4134HV2-GT2 | CAT4134HV2-GT2 | CAT4134HV2-GT2 |
| Product Name | LED Drivers | Dual 500 mA LED Driver IC | PMIC - PMIC - LED Drivers - CAT4134HV2-GT2 | IC LED DRIVER RGLTR 250MA 12TDFN | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 4.2 volts | 2.8 volts | 2.8 to 4.2 volts | |||
| Output Current | 250 milliamps | 250 milliamps | 5 milliamps | 250 milliamps | ||
| Number of Channels | 2 # |