LED Driver, RGB, 3-Channel, SOIC-16, 150 mils, 3000-REEL Product overview: CAT4109V-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4109V-GT2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1159053-CAT4109V-GT2
Family Name: CAT4109V-GT2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): STP08CL596M; STP08C596AMTR; STP08CL596MTR;
Introduction Date: November 10, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver IC 3 Output Linear PWM Dimming 175mA 16-SOIC
LED Driver, RGB, 3-Channel
LED DRIVER, CONSTANT CURRENT, SOIC-16; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:175mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, SOIC-16; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:175mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRVR LIN PWM 175MA 16SOIC
IC LED DRVR LIN DIM 175MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4109V-GT2 | 1159053-CAT4109V-GT2 | CAT4109V-GT2CT-ND | CAT4109V-GT2 | 38X6191 | CAT4109V-GT2 | CAT4109V-GT2 |
| Product Name | SOIC LED Driver IC | PMIC - PMIC - LED Drivers - CAT4109V-GT2 | LED Drivers | Led Driver, Constant Current, Soic-16; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Output Voltage | 25 volts | 25 volts | |||||
| Number of Channels | 3 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |