Manufacturer: ON Semiconductor
Win Source Part Number: 1027728-CAT4106YP-T2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 175mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
4-Ch LED Driver, 175mA, 36V Out, 1.3MHz, TSSOP-16 Product overview: CAT4106YP-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175mA, 36V, 1.3MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 175mA, 36V, 1.3MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4106YP-T2 can be used for catalog matching and distributor lookup.
LED DRIVER, 4-CH, BOOST, TSSOP-16; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:175mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; No. of Pins:16PinsRoHS Compliant: Yes
LED Lighting Drivers LED DRVR BOOST 4CH/10LED
IC LED DRVR RGLTR PWM 16TSSOP
IC LED DRIVER RGLTR DIM 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1027728-CAT4106YP-T2 | 137-CAT4106YP-T2 | 81Y5911 | CAT4106YP-T2 | CAT4106YP-T2 | CAT4106YP-T2 |
| Product Name | PMIC - PMIC - LED Drivers - CAT4106YP-T2 | 175mA 36V 1.3MHz TSSOP LED Driver IC | Led Driver, 4-Ch, Boost, Tssop-16; Device Topology Onsemi | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 36 volts | 36 volts | 40 volts | |||
| Output Current | 175 milliamps | 175 milliamps | 175 milliamps |