onsemi PMIC - PMIC - LED Drivers - CAT4101TV-T75 CAT4101TV-T75

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159050-CAT4101TV-T7 5 Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Applications: Lighting Mounting: SMD Voltage - Output: 25V Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Family Name: CAT4101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-5 Voltage Supply MAX: 5.5V Output Current per Channel: 1A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): IS31FL3237-QFLS4-TR; IS31FL3194-CLS2-TR; MAX8901AETA+; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159050-CAT4101TV-T7 5 Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Applications: Lighting Mounting: SMD Voltage - Output: 25V Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Family Name: CAT4101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-5 Voltage Supply MAX: 5.5V Output Current per Channel: 1A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): IS31FL3237-QFLS4-TR; IS31FL3194-CLS2-TR; MAX8901AETA+; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4101TV-T75 - 1159050-CAT4101TV-T75 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4101TV-T75
1159050-CAT4101TV-T75
PMIC - PMIC - LED Drivers - CAT4101TV-T75 1159050-CAT4101TV-T75
Manufacturer: ON Semiconductor Win Source Part Number: 1159050-CAT4101TV-T7 5 Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Applications: Lighting Mounting: SMD Voltage - Output: 25V Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Family Name: CAT4101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-5 Voltage Supply MAX: 5.5V Output Current per Channel: 1A Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): IS31FL3237-QFLS4-TR; IS31FL3194-CLS2-TR; MAX8901AETA+; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: ON Semiconductor
Win Source Part Number: 1159050-CAT4101TV-T75
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Applications: Lighting
Mounting: SMD
Voltage - Output: 25V
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: CAT4101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-5
Voltage Supply MAX: 5.5V
Output Current per Channel: 1A
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): IS31FL3237-QFLS4-TR; IS31FL3194-CLS2-TR; MAX8901AETA+;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now Datasheet
1 A LED Driver IC - 137-CAT4101TV-T75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A LED Driver IC
137-CAT4101TV-T75
1 A LED Driver IC 137-CAT4101TV-T75
LED Driver, 1 A Constant Current with PWM, D2PAK5, 750-REEL Product overview: CAT4101TV-T75 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4101TV-T75 can be used for catalog matching and distributor lookup.

LED Driver, 1 A Constant Current with PWM, D2PAK5, 750-REEL Product overview: CAT4101TV-T75 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4101TV-T75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Constant Current, To263-5; Device Topology Onsemi - 08R5264 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To263-5; Device Topology Onsemi
08R5264
Led Driver, Constant Current, To263-5; Device Topology Onsemi 08R5264
LED DRIVER, CONSTANT CURRENT, TO263-5; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:3.5V; Driver Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO263-5; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:3.5V; Driver Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4101TV-T75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4101TV-T75
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4101TV-T75
IC LED DRVR LIN PWM 1A D2PAK-5

IC LED DRVR LIN PWM 1A D2PAK-5

Supplier's Site
PMIC - LED Drivers - CAT4101TV-T75 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4101TV-T75
PMIC - LED Drivers CAT4101TV-T75
IC LED DRIVER LIN DIM 1A TO263-5

IC LED DRIVER LIN DIM 1A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1159050-CAT4101TV-T75 137-CAT4101TV-T75 08R5264 CAT4101TV-T75 CAT4101TV-T75
Product Name PMIC - PMIC - LED Drivers - CAT4101TV-T75 1 A LED Driver IC Led Driver, Constant Current, To263-5; Device Topology Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 25 volts 25 volts 3.5 volts
Number of Channels 1 #
Type Constant Current Dimmable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
LED Drivers - 7587591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - TLD1312ELXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LM3401 Hysteretic PFET Controller for High Power LED Drive - LM3401MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
View Details
6 suppliers