onsemi LED Driver ICs CAT4016Y-T2

Description
onsemi CAT4016Y-T2 LED Driver IC
Request a Quote Datasheet
Description
onsemi CAT4016Y-T2 LED Driver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver ICs - 1216408 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1216408
LED Driver ICs 1216408
onsemi CAT4016Y-T2 LED Driver IC

onsemi CAT4016Y-T2 LED Driver IC

Supplier's Site
LED Driver ICs - 7893834 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7893834
LED Driver ICs 7893834
onsemi CAT4016Y-T2 LED Driver IC

onsemi CAT4016Y-T2 LED Driver IC

Supplier's Site
LED Driver ICs - 7893834P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7893834P
LED Driver ICs 7893834P
onsemi CAT4016Y-T2 LED Driver IC

onsemi CAT4016Y-T2 LED Driver IC

Supplier's Site
PMIC - PMIC - LED Drivers - CAT4016Y-T2 - 012647-CAT4016Y-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4016Y-T2
012647-CAT4016Y-T2
PMIC - PMIC - LED Drivers - CAT4016Y-T2 012647-CAT4016Y-T2
Manufacturer: ON Semiconductor Win Source Part Number: 012647-CAT4016Y-T2 Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 012647-CAT4016Y-T2
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80mA TSSOP LED Driver IC
137-CAT4016Y-T2
80mA TSSOP LED Driver IC 137-CAT4016Y-T2
16-Ch LED Driver, 80mA, PWM, Serial, TSSOP Product overview: CAT4016Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016Y-T2 can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 80mA, PWM, Serial, TSSOP Product overview: CAT4016Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80mA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016Y-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - CAT4016Y-T2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

Buy Now Datasheet
LED Drivers - CAT4016Y-T2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CAT4016Y-T2TR-ND
LED Drivers CAT4016Y-T2TR-ND
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

Buy Now Datasheet
LED Drivers - CAT4016Y-T2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CAT4016Y-T2CT-ND
LED Drivers CAT4016Y-T2CT-ND
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP

Buy Now Datasheet
PMIC - LED Drivers - CAT4016Y-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4016Y-T2
PMIC - LED Drivers CAT4016Y-T2
IC LED DRVR LIN DIM 80MA 24TSSOP

IC LED DRVR LIN DIM 80MA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4016Y-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4016Y-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4016Y-T2
IC LED DRVR LIN PWM 80MA 24TSSOP

IC LED DRVR LIN PWM 80MA 24TSSOP

Supplier's Site
Led Driver, Constant Current Tssop24; Device Topology Onsemi - 08R5263 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current Tssop24; Device Topology Onsemi
08R5263
Led Driver, Constant Current Tssop24; Device Topology Onsemi 08R5263
LED DRIVER, CONSTANT CURRENT TSSOP24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:44mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT TSSOP24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:44mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
LED DRIVER, 16CH, CONSTANT, 24TSSOP - 598-CAT4016Y-T2 - Utmel Electronic Limited
Hong Kong, China
LED DRIVER, 16CH, CONSTANT, 24TSSOP
598-CAT4016Y-T2
LED DRIVER, 16CH, CONSTANT, 24TSSOP 598-CAT4016Y-T2
LED DRIVER, 16CH, CONSTANT, 24TSSOP

LED DRIVER, 16CH, CONSTANT, 24TSSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1216408 7893834P 012647-CAT4016Y-T2 137-CAT4016Y-T2 CAT4016Y-T2DKR-ND CAT4016Y-T2 CAT4016Y-T2 08R5263 598-CAT4016Y-T2
Product Name LED Driver ICs LED Driver ICs PMIC - PMIC - LED Drivers - CAT4016Y-T2 80mA TSSOP LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Constant Current Tssop24; Device Topology Onsemi LED DRIVER, 16CH, CONSTANT, 24TSSOP
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable Dimmable Constant Current
Package Type Tssop TSSOP 24-TSSOP 24-TSSOP (0.173, 4.40mm Width)
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2565085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 220 to 240 volts
Output Voltage 24 to 42 volts
View Details