onsemi PMIC - PMIC - LED Drivers - CAT4016VS-T2 CAT4016VS-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122287-CAT4016VS-T2 Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122287-CAT4016VS-T2 Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4016VS-T2 - 122287-CAT4016VS-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4016VS-T2
122287-CAT4016VS-T2
PMIC - PMIC - LED Drivers - CAT4016VS-T2 122287-CAT4016VS-T2
Manufacturer: ON Semiconductor Win Source Part Number: 122287-CAT4016VS-T2 Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122287-CAT4016VS-T2
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - CAT4016VS-T2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-QSOP

LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-QSOP

Buy Now Datasheet
Singapore, Singapore
80MA LED Driver IC
137-CAT4016VS-T2
80MA LED Driver IC 137-CAT4016VS-T2
IC LED DRVR LIN DIM 80MA 24QSOP Product overview: CAT4016VS-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016VS-T2 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN DIM 80MA 24QSOP Product overview: CAT4016VS-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016VS-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4016VS-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4016VS-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4016VS-T2
IC LED DRVR LIN PWM 80MA 24QSOP

IC LED DRVR LIN PWM 80MA 24QSOP

Supplier's Site
PMIC - LED Drivers - CAT4016VS-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4016VS-T2
PMIC - LED Drivers CAT4016VS-T2
IC LED DRVR LIN DIM 80MA 24QSOP

IC LED DRVR LIN DIM 80MA 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 122287-CAT4016VS-T2 CAT4016VS-T2TR-ND 137-CAT4016VS-T2 CAT4016VS-T2 CAT4016VS-T2
Product Name PMIC - PMIC - LED Drivers - CAT4016VS-T2 LED Drivers 80MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 5.5 volts 5.5 volts 5.5 volts
Output Current 80 milliamps 80 milliamps 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1379304-NCR402U115 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Driver IC - AAT2401IIH-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details