LED Driver, 16-Segment
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4)
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4)
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TQFN (4x4)
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159049-CAT4016HV6-G
Manufacturer Homepage: www.catalyst-semicon
Alternative Parts (Cross-Reference): TLC5941PWPRG4; TB62718AF(NICHIA); STP16CP596TTR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC LED DRVR LIN PWM 80MA 24TQFN
LED DRIVER, 8-CH, 25MHZ, TQFN-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:TQFN; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes
LED DRIVER, CC, 25MHZ, TQFN-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:80mA; Output Voltage:5.5V; Driver Case Style:TQFN; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
LED DRIVER, TQFN, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:5.5V; Driver Case Style:TQFN; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC LED DRVR LIN DIM 80MA 24TQFN
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAT4016HV6-GT2 | CAT4016HV6-GT2OSCT-ND | 1159049-CAT4016HV6-GT2 | CAT4016HV6-GT2 | 50AC4871 | 42AC1713 | 06R0989 | CAT4016HV6-GT2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - CAT4016HV6-GT2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 8-Ch, 25Mhz, Tqfn-24; Device Topology Onsemi | Led Driver, Cc, 25Mhz, Tqfn-24; Device Topology Onsemi | Led Driver, Tqfn, Full Reel; Device Topology Onsemi | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts |