onsemi LED Driver IC CAT4008Y-T2

Description
LED Driver, 8-Channel, Constant Current, TSSOP16, 4.4x5, 2000-REEL Product overview: CAT4008Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4008Y-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 8-Channel, Constant Current, TSSOP16, 4.4x5, 2000-REEL Product overview: CAT4008Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4008Y-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-CAT4008Y-T2
LED Driver IC 137-CAT4008Y-T2
LED Driver, 8-Channel, Constant Current, TSSOP16, 4.4x5, 2000-REEL Product overview: CAT4008Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4008Y-T2 can be used for catalog matching and distributor lookup.

LED Driver, 8-Channel, Constant Current, TSSOP16, 4.4x5, 2000-REEL Product overview: CAT4008Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4008Y-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - CAT4008Y-T2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CAT4008Y-T2TR-ND
LED Drivers CAT4008Y-T2TR-ND
LED Driver IC 8 Output Linear Shift Register Dimming 80mA 16-TSSOP

LED Driver IC 8 Output Linear Shift Register Dimming 80mA 16-TSSOP

Buy Now Datasheet
Led Driver, Cc, 25Mhz, Tssop-16; Device Topology Onsemi - 42AC1712 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc, 25Mhz, Tssop-16; Device Topology Onsemi
42AC1712
Led Driver, Cc, 25Mhz, Tssop-16; Device Topology Onsemi 42AC1712
LED DRIVER, CC, 25MHZ, TSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

LED DRIVER, CC, 25MHZ, TSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - CAT4008Y-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4008Y-T2
PMIC - LED Drivers CAT4008Y-T2
IC LED DRIVER LIN 80MA 16TSSOP

IC LED DRIVER LIN 80MA 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4008Y-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4008Y-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4008Y-T2
IC LED DRVR LINEAR 80MA 16TSSOP

IC LED DRVR LINEAR 80MA 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CAT4008Y-T2 CAT4008Y-T2TR-ND 42AC1712 CAT4008Y-T2 CAT4008Y-T2
Product Name LED Driver IC LED Drivers Led Driver, Cc, 25Mhz, Tssop-16; Device Topology Onsemi PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5.5 volts 5.5 volts 5.5 volts
Number of Channels 8 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products