4-Ch LED Driver, 40mA, 2.4-5.5V, DFN, Gold Plating Product overview: CAT4004AHU2-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 5.5V, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 5.5V, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4004AHU2-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1027720-CAT4004AHU2-
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Multi-Step
Family Name: CAT4004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uDFN (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LP5524TMX-5; PAM2810AG; XRP7620IH-F;
Introduction Date: July 21, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output Linear Multi-Step Dimming 20mA 8-UDFN (2x2)
LED Driver IC 4 Output Linear Multi-Step Dimming 20mA 8-UDFN (2x2)
LED Driver IC 4 Output Linear Multi-Step Dimming 20mA 8-UDFN (2x2)
onsemi CAT4004AHU2-GT3 Display Driver
onsemi CAT4004AHU2-GT3 Display Driver
onsemi CAT4004AHU2-GT3 Display Driver
IC LED DRIVER LIN DIM 20MA 8UDFN
IC LED DRV LIN MULT-STEP 8UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4004AHU2-GT3 | 1027720-CAT4004AHU2-GT3 | CAT4004AHU2-GT3OSCT-ND | 7559900P | 7559900 | CAT4004AHU2-GT3 | CAT4004AHU2-GT3 |
| Product Name | 40mA 5.5V DFN LED Driver IC | PMIC - PMIC - LED Drivers - CAT4004AHU2-GT3 | LED Drivers | LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 4 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.4 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps |