LED Driver IC 4 Output Switched Capacitor (Charge Pump) Dimming 25mA 16-TQFN (3x3)
LED Driver IC 4 Output Switched Capacitor (Charge Pump) Dimming 25mA 16-TQFN (3x3)
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 25mA 16-TQFN (3x3)
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | CAT3644HV3-T2 | CAT3644HV3-T2 |
| Product Name | LED Drivers | LED Drivers |
| Number of Outputs | 4; 4 | 4; 4 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 7 volts | 7 volts |
| Output Current | 0.0250 amps | 0.0250 amps |