onsemi LED Driver IC CAT3643HV2-T2

Description
IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3643HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3643HV2-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3643HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3643HV2-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-CAT3643HV2-T2
LED Driver IC 137-CAT3643HV2-T2
IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3643HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3643HV2-T2 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3643HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3643HV2-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CAT3643HV2-T2 - 120041-CAT3643HV2-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3643HV2-T2
120041-CAT3643HV2-T2
PMIC - PMIC - LED Drivers - CAT3643HV2-T2 120041-CAT3643HV2-T2
Manufacturer: ON Semiconductor Win Source Part Number: 120041-CAT3643HV2-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz to 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: Multi-Step Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 120041-CAT3643HV2-T2
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz to 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: Multi-Step
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - CAT3643HV2-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3643HV2-T2
PMIC - LED Drivers CAT3643HV2-T2
IC LED DRVR WHITE BCKLGT 12-TDFN

IC LED DRVR WHITE BCKLGT 12-TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-CAT3643HV2-T2 120041-CAT3643HV2-T2 CAT3643HV2-T2
Product Name LED Driver IC PMIC - PMIC - LED Drivers - CAT3643HV2-T2 PMIC - LED Drivers
Output Voltage 7 volts 7 volts
Number of Channels 3 #
Package Type Cut Reel 12-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 60 watts
View Details
PMIC - LED Drivers - FAN5608MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details