onsemi LED Driver IC CAT3637HV3-GT2

Description
LED Driver, 6-Channel, TQFN16, 3x3, 2000-REEL Product overview: CAT3637HV3-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3637HV3-GT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 6-Channel, TQFN16, 3x3, 2000-REEL Product overview: CAT3637HV3-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3637HV3-GT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-CAT3637HV3-GT2
LED Driver IC 137-CAT3637HV3-GT2
LED Driver, 6-Channel, TQFN16, 3x3, 2000-REEL Product overview: CAT3637HV3-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3637HV3-GT2 can be used for catalog matching and distributor lookup.

LED Driver, 6-Channel, TQFN16, 3x3, 2000-REEL Product overview: CAT3637HV3-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3637HV3-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT3637HV3-GT2 - Rochester Electronics
Newburyport, MA, United States
LED Driver, 6-Segment

LED Driver, 6-Segment

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CAT3637HV3-GT2 - 115500-CAT3637HV3-GT2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3637HV3-GT2
115500-CAT3637HV3-GT2
PMIC - PMIC - LED Drivers - CAT3637HV3-GT2 115500-CAT3637HV3-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 115500-CAT3637HV3-GT 2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz to 1.1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: Multi-Step Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 115500-CAT3637HV3-GT2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz to 1.1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: Multi-Step
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - CAT3637HV3-GT2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 30mA 16-TQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 30mA 16-TQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT3637HV3-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT3637HV3-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT3637HV3-GT2
IC LED DRV RGLT MULT-STEP 16TQFN

IC LED DRV RGLT MULT-STEP 16TQFN

Supplier's Site
PMIC - LED Drivers - CAT3637HV3-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3637HV3-GT2
PMIC - LED Drivers CAT3637HV3-GT2
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CAT3637HV3-GT2 CAT3637HV3-GT2 115500-CAT3637HV3-GT2 CAT3637HV3-GT2TR-ND CAT3637HV3-GT2 CAT3637HV3-GT2
Product Name LED Driver IC PMIC - PMIC - LED Drivers - CAT3637HV3-GT2 LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 7 volts 7 volts 7 volts
Number of Channels 6 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 A Two-Channel Flash LED Driver - SKY81299 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
PMIC - PMIC - LED Drivers - UDN2559EB-T - 1207046-UDN2559EB-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Current 700000 milliamps
Package Type PLCC
View Details
2 suppliers
LED Drivers - BCR 401U E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers