onsemi PMIC - PMIC - LED Drivers - CAT3626HV4-T2 CAT3626HV4-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 118007-CAT3626HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: I2C Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 32mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 118007-CAT3626HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: I2C Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 32mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT3626HV4-T2 - 118007-CAT3626HV4-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3626HV4-T2
118007-CAT3626HV4-T2
PMIC - PMIC - LED Drivers - CAT3626HV4-T2 118007-CAT3626HV4-T2
Manufacturer: ON Semiconductor Win Source Part Number: 118007-CAT3626HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: I2C Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 32mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 118007-CAT3626HV4-T2
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 32mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Buy Now Datasheet
LED Drivers - CAT3626HV4-T2TR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR WT/RGB BCKLGT 16TQFN

IC LED DRVR WT/RGB BCKLGT 16TQFN

Buy Now Datasheet
 - CAT3626HV4-T2 - Rochester Electronics
Newburyport, MA, United States
LED Driver, 6-Segment

LED Driver, 6-Segment

Supplier's Site Datasheet
PMIC - LED Drivers - CAT3626HV4-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3626HV4-T2
PMIC - LED Drivers CAT3626HV4-T2
IC LED DRVR WT/RGB BCKLGT 16TQFN

IC LED DRVR WT/RGB BCKLGT 16TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT3626HV4-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT3626HV4-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT3626HV4-T2
IC LED DRVR WT/RGB BCKLGT 16TQFN

IC LED DRVR WT/RGB BCKLGT 16TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 118007-CAT3626HV4-T2 CAT3626HV4-T2TR-ND CAT3626HV4-T2 CAT3626HV4-T2 CAT3626HV4-T2
Product Name PMIC - PMIC - LED Drivers - CAT3626HV4-T2 LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 7 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1904912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type TDFN
View Details
LED Drivers - 620-1779-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
Output Current 150 milliamps
View Details
5 suppliers
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers