LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Single-Wire Dimming 31mA 12-TDFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CAT3614HV2G-T2 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 7 volts |
| Output Current | 0.0310 amps |