onsemi PMIC - PMIC - LED Drivers - CAT3614HV2-T2 CAT3614HV2-T2

Description
LED Driver, 4-Segment
Request a Quote Datasheet
Description
LED Driver, 4-Segment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT3614HV2-T2 - Rochester Electronics
Newburyport, MA, United States
LED Driver, 4-Segment

LED Driver, 4-Segment

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CAT3614HV2-T2 - 136771-CAT3614HV2-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3614HV2-T2
136771-CAT3614HV2-T2
PMIC - PMIC - LED Drivers - CAT3614HV2-T2 136771-CAT3614HV2-T2
Manufacturer: ON Semiconductor Win Source Part Number: 136771-CAT3614HV2-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Multi-Step Output Voltage: 7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 31mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136771-CAT3614HV2-T2
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Multi-Step
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 31mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-CAT3614HV2-T2
LED Driver IC 137-CAT3614HV2-T2
IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3614HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3614HV2-T2 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 12TDFN Product overview: CAT3614HV2-T2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3614HV2-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - CAT3614HV2-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
CAT3614HV2-T2
Integrated Circuits (ICs) - PMIC - LED Drivers CAT3614HV2-T2
IC LED DRIVER 31MA 12TDFN

IC LED DRIVER 31MA 12TDFN

Supplier's Site
PMIC - LED Drivers - CAT3614HV2-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3614HV2-T2
PMIC - LED Drivers CAT3614HV2-T2
IC LED DRVR WHITE BCKLGT 12-TDFN

IC LED DRVR WHITE BCKLGT 12-TDFN

Supplier's Site Datasheet
IC LED DRIVER RGLTR DIM 12TDFN - 598-CAT3614HV2-T2 - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR DIM 12TDFN
598-CAT3614HV2-T2
IC LED DRIVER RGLTR DIM 12TDFN 598-CAT3614HV2-T2
IC LED DRIVER RGLTR DIM 12TDFN

IC LED DRIVER RGLTR DIM 12TDFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CAT3614HV2-T2 136771-CAT3614HV2-T2 137-CAT3614HV2-T2 CAT3614HV2-T2 CAT3614HV2-T2 598-CAT3614HV2-T2
Product Name PMIC - PMIC - LED Drivers - CAT3614HV2-T2 LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers IC LED DRIVER RGLTR DIM 12TDFN
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts
Output Voltage 7 volts 7 volts 7 volts
Output Current 31 milliamps 31 milliamps 31 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 7385294P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
150MA LED Driver IC - 137-NCR420UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
6 suppliers
1.5A LED Driver IC - 137-SKY81294-17-001 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers