LED Driver, 2-Segment
Manufacturer: ON Semiconductor
Win Source Part Number: 140209-CAT3612HV2-T2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: Multi-Step
Output Voltage: 7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 150mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC LED DISPLAY DRIVER, DSO12, 3 X 3 MM, 0.80 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MO-229, TDFN-12, Display Driver Product overview: CAT3612HV2-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3612HV2-T2 can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 150mA (Flash) 12-TDFN (3x3)
IC LED DRV RGLTR MULT-STP 12TDFN
IC LED DRIVER RGLTR DIM 12TDFN
IC LED DRIVER RGLTR DIM 12TDFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAT3612HV2-T2 | 140209-CAT3612HV2-T2 | 137-CAT3612HV2-T2 | CAT3612HV2-T2TR-ND | CAT3612HV2-T2 | CAT3612HV2-T2 | 598-CAT3612HV2-T2 |
| Product Name | PMIC - PMIC - LED Drivers - CAT3612HV2-T2 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 12TDFN | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 7 volts | 7 volts | |||||
| Output Current | 150 milliamps | 150 milliamps | 150 milliamps |