LED Driver IC 4 Output Switched Capacitor (Charge Pump) Dimming 30mA 16-TQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CAT3604HV4-T2 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 0.0300 amps |
| Switching Frequency | 1300 kHz |