onsemi 5V 100MA Memory IC and Storage Component CAT34WC02PI1.8

Description
IC Reg Linear 5V 100MA TO92-3 Product overview: CAT34WC02PI1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34WC02PI1.8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Linear 5V 100MA TO92-3 Product overview: CAT34WC02PI1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34WC02PI1.8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V 100MA Memory IC and Storage Component - 2020-CAT34WC02PI1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 100MA Memory IC and Storage Component
2020-CAT34WC02PI1.8
5V 100MA Memory IC and Storage Component 2020-CAT34WC02PI1.8
IC Reg Linear 5V 100MA TO92-3 Product overview: CAT34WC02PI1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34WC02PI1.8 can be used for catalog matching and distributor lookup.

IC Reg Linear 5V 100MA TO92-3 Product overview: CAT34WC02PI1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 100MA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34WC02PI1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT34WC02PI1.8 - 1051194-CAT34WC02PI1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT34WC02PI1.8
1051194-CAT34WC02PI1.8
Memory - CAT34WC02PI1.8 1051194-CAT34WC02PI1.8
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051194-CAT34WC02PI1 .8 Mounting: SMD (SMT) Memory Size: 256 B Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: PDIP Max Frequency: 100 kHz Alternative Parts (Cross-Reference): CAT34WC02PI1.8CAT34W C02PI-1.8; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 1.8 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051194-CAT34WC02PI1.8
Mounting: SMD (SMT)
Memory Size: 256 B
Interface: I2C
Access Time: 3.5 µs
Categories: Memory
Case / Package: PDIP
Max Frequency: 100 kHz
Alternative Parts (Cross-Reference): CAT34WC02PI1.8CAT34WC02PI-1.8;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 1.8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT34WC02PI1.8 1051194-CAT34WC02PI1.8
Product Name 5V 100MA Memory IC and Storage Component Memory - CAT34WC02PI1.8
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details