onsemi Analog and Digital Output CAT34TS04VP2GT4A

Description
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - CAT34TS04VP2GT4AOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
CAT34TS04VP2GT4AOSTR-ND
Analog and Digital Output CAT34TS04VP2GT4AOSTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04VP2GT4A - 844377-CAT34TS04VP2GT4A - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04VP2GT4A
844377-CAT34TS04VP2GT4A
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04VP2GT4A 844377-CAT34TS04VP2GT4A
Manufacturer: ON Semiconductor Win Source Part Number: 844377-CAT34TS04VP2G T4A Operating Temperature Range: -45°C ~ 130°C Features: Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CAT34 Categories: Sensors Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAT34TS04VP2GT4A-ND, CAT34TS04VP2GT4AOSTR , CAT34TS04VP2GT4AOSCT , CAT34TS04VP2GT4AOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 844377-CAT34TS04VP2GT4A
Operating Temperature Range: -45°C ~ 130°C
Features: Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT34
Categories: Sensors
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAT34TS04VP2GT4A-ND, CAT34TS04VP2GT4AOSTR, CAT34TS04VP2GT4AOSCT, CAT34TS04VP2GT4AOSDKR

Buy Now Datasheet
Analog and Digital Output - CAT34TS04VP2GT4A - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
CAT34TS04VP2GT4A
Analog and Digital Output CAT34TS04VP2GT4A
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - CAT34TS04VP2GT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
CAT34TS04VP2GT4A
Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS04VP2GT4A
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number CAT34TS04VP2GT4AOSTR-ND 844377-CAT34TS04VP2GT4A CAT34TS04VP2GT4A CAT34TS04VP2GT4A
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04VP2GT4A Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad 8-TDFN (2x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347394-A1242ELHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 34AC2013 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details