onsemi Memory CAT34C02YI-GT5A

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT34C02YI-GT5ACT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 488-CAT34C02YI-GT5ATR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 488-CAT34C02YI-GT5ADKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Memory IC and Storage Component
774-CAT34C02YI-GT5A
5V TSSOP Memory IC and Storage Component 774-CAT34C02YI-GT5A
2K-bit Serial-I2C EEPROM, 8-Pin TSSOP, 1.8-5V Product overview: CAT34C02YI-GT5A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02YI-GT5A can be used for catalog matching and distributor lookup.

2K-bit Serial-I2C EEPROM, 8-Pin TSSOP, 1.8-5V Product overview: CAT34C02YI-GT5A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02YI-GT5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT34C02YI-GT5A - 1027711-CAT34C02YI-GT5A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT34C02YI-GT5A
1027711-CAT34C02YI-GT5A
Memory - EEPROM - CAT34C02YI-GT5A 1027711-CAT34C02YI-GT5A
Manufacturer: ON Semiconductor Win Source Part Number: 1027711-CAT34C02YI-G T5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027711-CAT34C02YI-GT5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT34C02YI-GT5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT34C02YI-GT5A
Integrated Circuits (ICs) - Memory - Memory CAT34C02YI-GT5A
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT34C02YI-GT5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT34C02YI-GT5ACT-ND 774-CAT34C02YI-GT5A 1027711-CAT34C02YI-GT5A CAT34C02YI-GT5A CAT34C02YI-GT5A CAT34C02YI-GT5A CAT34C02YI-GT5A
Product Name Memory 5V TSSOP Memory IC and Storage Component Memory - EEPROM - CAT34C02YI-GT5A Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; FRAM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.8~2.5~3.3~5 1.7 V ~ 5.5 V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - CY15B128J-SXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers