onsemi Memory CAT34C02YI-G

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT34C02YI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-CAT34C02YI-G
2Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-CAT34C02YI-G
2Kb Serial EEPROM IC, 400kHz, I2C, 5.5V, TSSOP Product overview: CAT34C02YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02YI-G can be used for catalog matching and distributor lookup.

2Kb Serial EEPROM IC, 400kHz, I2C, 5.5V, TSSOP Product overview: CAT34C02YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02YI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT34C02YI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X8, Serial, CMOS, PDSO8

EEPROM, 256X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT34C02YI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT34C02YI-G
Integrated Circuits (ICs) - Memory CAT34C02YI-G
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site
Memory - CAT34C02YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT34C02YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT34C02YI-G-ND 774-CAT34C02YI-G CAT34C02YI-G CAT34C02YI-G CAT34C02YI-G
Product Name Memory 2Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; TSSOP8 SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT25020AN-10SQ-2.7 - 862043-AT25020AN-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details