onsemi 5V Memory IC and Storage Component CAT34C02VP2IGT4A

Description
2Kbit Serial-I2C EEPROM, 8-Pin TDFN EP, 1.8-5V Product overview: CAT34C02VP2IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02VP2IGT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kbit Serial-I2C EEPROM, 8-Pin TDFN EP, 1.8-5V Product overview: CAT34C02VP2IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02VP2IGT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT34C02VP2IGT4A
5V Memory IC and Storage Component 774-CAT34C02VP2IGT4A
2Kbit Serial-I2C EEPROM, 8-Pin TDFN EP, 1.8-5V Product overview: CAT34C02VP2IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02VP2IGT4A can be used for catalog matching and distributor lookup.

2Kbit Serial-I2C EEPROM, 8-Pin TDFN EP, 1.8-5V Product overview: CAT34C02VP2IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02VP2IGT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT34C02VP2IGT4AOSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT34C02VP2IGT4AOSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT34C02VP2IGT4AOSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT34C02VP2IGT4A - 202212-CAT34C02VP2IGT4A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT34C02VP2IGT4A
202212-CAT34C02VP2IGT4A
Memory - EEPROM - CAT34C02VP2IGT4A 202212-CAT34C02VP2IGT4A
Manufacturer: ON Semiconductor Win Source Part Number: 202212-CAT34C02VP2IG T4A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202212-CAT34C02VP2IGT4A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT34C02VP2IGT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT34C02VP2IGT4A
Integrated Circuits (ICs) - Memory - Memory CAT34C02VP2IGT4A
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 2KBIT 400KHZ 8TDFN - 598-CAT34C02VP2IGT4A - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2KBIT 400KHZ 8TDFN
598-CAT34C02VP2IGT4A
IC EEPROM 2KBIT 400KHZ 8TDFN 598-CAT34C02VP2IGT4A
IC EEPROM 2KBIT 400KHZ 8TDFN

IC EEPROM 2KBIT 400KHZ 8TDFN

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT34C02VP2IGT4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT34C02VP2IGT4A CAT34C02VP2IGT4AOSCT-ND 202212-CAT34C02VP2IGT4A CAT34C02VP2IGT4A 598-CAT34C02VP2IGT4A CAT34C02VP2IGT4A CAT34C02VP2IGT4A CAT34C02VP2IGT4A
Product Name 5V Memory IC and Storage Component Memory Memory - EEPROM - CAT34C02VP2IGT4A Integrated Circuits (ICs) - Memory - Memory IC EEPROM 2KBIT 400KHZ 8TDFN Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S47SADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers