onsemi Memory IC and Storage Component CAT34C02VP2I-GT3

Description
CAT34C02 - 2 KBIT I2C EEPROM FOR / Memory IC Product overview: CAT34C02VP2I-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34C02VP2I-GT 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAT34C02 - 2 KBIT I2C EEPROM FOR / Memory IC Product overview: CAT34C02VP2I-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34C02VP2I-GT 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT34C02VP2I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT34C02VP2I-GT3
Memory IC and Storage Component 2020-CAT34C02VP2I-GT3
CAT34C02 - 2 KBIT I2C EEPROM FOR / Memory IC Product overview: CAT34C02VP2I-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34C02VP2I-GT 3 can be used for catalog matching and distributor lookup.

CAT34C02 - 2 KBIT I2C EEPROM FOR / Memory IC Product overview: CAT34C02VP2I-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT34C02VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT34C02VP2I-GT3 - 752568-CAT34C02VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT34C02VP2I-GT3
752568-CAT34C02VP2I-GT3
Memory - CAT34C02VP2I-GT3 752568-CAT34C02VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 752568-CAT34C02VP2I- GT3 Manufacturer Homepage: www.onsemi.com Reference case: TDFN8 Reference Date Code: 0940+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 752568-CAT34C02VP2I-GT3
Manufacturer Homepage: www.onsemi.com
Reference case: TDFN8
Reference Date Code: 0940+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CAT34C02VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2020-CAT34C02VP2I-GT3 752568-CAT34C02VP2I-GT3 CAT34C02VP2I-GT3
Product Name Memory IC and Storage Component Memory - CAT34C02VP2I-GT3 Memory
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers