onsemi Memory CAT34C02HU4IGT4A

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT34C02HU4IGT4AOSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT34C02HU4IGT4AOSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT34C02HU4IGT4AOSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT34C02HU4IGT4A - 012645-CAT34C02HU4IGT4A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT34C02HU4IGT4A
012645-CAT34C02HU4IGT4A
Memory - EEPROM - CAT34C02HU4IGT4A 012645-CAT34C02HU4IGT4A
Manufacturer: ON Semiconductor Win Source Part Number: 012645-CAT34C02HU4IG T4A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012645-CAT34C02HU4IGT4A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V Memory IC and Storage Component - 774-CAT34C02HU4IGT4A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT34C02HU4IGT4A
5V Memory IC and Storage Component 774-CAT34C02HU4IGT4A
2K-bit Serial-I2C EEPROM, 8-Pin UDFN EP, 1.8-5V Product overview: CAT34C02HU4IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02HU4IGT4A can be used for catalog matching and distributor lookup.

2K-bit Serial-I2C EEPROM, 8-Pin UDFN EP, 1.8-5V Product overview: CAT34C02HU4IGT4A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT34C02HU4IGT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8UDFN

IC EEPROM 2KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Size Onsemi - 50AC4868 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Size Onsemi
50AC4868
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Size Onsemi 50AC4868
EEPROM, 2KBIT, I2C, 400KHZ, UDFN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, UDFN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Interface Type Onsemi - 42AC1711 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Interface Type Onsemi
42AC1711
Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Interface Type Onsemi 42AC1711
EEPROM, 2KBIT, I2C, 400KHZ, UDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, UDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT34C02HU4IGT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT34C02HU4IGT4A
Integrated Circuits (ICs) - Memory - Memory CAT34C02HU4IGT4A
IC EEPROM 2KBIT I2C 400KHZ 8UDFN

IC EEPROM 2KBIT I2C 400KHZ 8UDFN

Supplier's Site
Memory - CAT34C02HU4IGT4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8UDFN

IC EEPROM 2KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT34C02HU4IGT4AOSCT-ND 012645-CAT34C02HU4IGT4A 774-CAT34C02HU4IGT4A CAT34C02HU4IGT4A 50AC4868 CAT34C02HU4IGT4A CAT34C02HU4IGT4A CAT34C02HU4IGT4A
Product Name Memory Memory - EEPROM - CAT34C02HU4IGT4A 5V Memory IC and Storage Component Memory Eeprom, 2Kbit, I2C, 400Khz, Udfn-8; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24MAC602-XHM-T - 862040-AT24MAC602-XHM-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
1MHZ Memory IC and Storage Component - 774-FM24C16B-G - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category FRAM
Access Time 550 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers