onsemi Integrated Circuits(ICs) CAT3200TDI-TE7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 110881-CAT3200TDI-TE 7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: TSOT-23-6 Current - Output: 100mA Output Type: Adjustable Function: Step-Up Topology: Charge Pump Frequency - Switching: 2MHz Voltage - Output (Max): 9V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 4.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 110881-CAT3200TDI-TE 7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: TSOT-23-6 Current - Output: 100mA Output Type: Adjustable Function: Step-Up Topology: Charge Pump Frequency - Switching: 2MHz Voltage - Output (Max): 9V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 4.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 110881-CAT3200TDI-TE7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
110881-CAT3200TDI-TE7
Integrated Circuits(ICs) 110881-CAT3200TDI-TE7
Manufacturer: ON Semiconductor Win Source Part Number: 110881-CAT3200TDI-TE 7 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Manufacturer Device Package: TSOT-23-6 Current - Output: 100mA Output Type: Adjustable Function: Step-Up Topology: Charge Pump Frequency - Switching: 2MHz Voltage - Output (Max): 9V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 4.5V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 110881-CAT3200TDI-TE7
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package: TSOT-23-6
Current - Output: 100mA
Output Type: Adjustable
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 2MHz
Voltage - Output (Max): 9V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
2.7V 100mA SOT-23 Voltage Regulator IC
739-CAT3200TDI-TE7
2.7V 100mA SOT-23 Voltage Regulator IC 739-CAT3200TDI-TE7
Charge Pump Switching Regulator IC Positive Adjustable 2.7V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6 Product overview: CAT3200TDI-TE7 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 100mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT3200TDI-TE7 can be used for catalog matching and distributor lookup.

Charge Pump Switching Regulator IC Positive Adjustable 2.7V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6 Product overview: CAT3200TDI-TE7 from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 100mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT3200TDI-TE7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Charge Pump Regulators IC Switching Voltage Regulators
Product Number 110881-CAT3200TDI-TE7 739-CAT3200TDI-TE7
Product Name Integrated Circuits(ICs) 2.7V 100mA SOT-23 Voltage Regulator IC
Configuration / Function Charge Pump; Charge Pump
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 Other; Reel
fsw 2000 kHz 2000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers