Charge Pump IC, 5V 100mA, SOT-23-6, TSOT-23 Product overview: CAT3200TDI-GT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-CAT3200TDI-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 050018-CAT3200TDI-GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: CAT3200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC3200ES6-5; LTC3200ES6-5PBF; LTC3200ES6-5#TRM; LTC3200ES6-5#PBF;
Introduction Date: July 24, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices
IC REG CHARGE PUMP 5V TSOT23
DC-DC CHARGE PUMP, ADJ, BOOST, TSOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:4.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes
CHARGE PUMP DC/DC CONVERTER TSOT23-6; IC Case / Package:TSOT-23; No. of Pins:6Pins; Output Current Max:100mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:4.8V; Adjustable Output Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes
CHARGE PUMP DC/DC CONVERTER TSOT23-6; IC Case / Package:TSOT-23; No. of Pins:6Pins; Output Current Max:100mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:4.8V; Adjustable Output Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes
Switching Voltage Regulators DC-DC,2X Charge Pump,5V -100mA
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6
IC REG CHARGE PUMP 5V TSOT23
IC REG CHARGE PUMP 5V TSOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-CAT3200TDI-GT3 | 050018-CAT3200TDI-GT3 | CAT3200TDI-GT3 | 50AC4867 | 06R0951 | CAT3200TDI-GT3 | CAT3200TDI-GT3 | CAT3200TDI-GT3 | CAT3200TDI-GT3 |
| Product Name | 5V 100mA SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT3200TDI-GT3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Adj, Boost, Tsot-23-6; Output Type Onsemi | Charge Pump Dc/dc Converter Tsot23-6; Ic Case / Package Onsemi | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Adjustable / Variable | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23 | Other; TSOT-23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 4.8 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |