Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.7V (5V) 1 Output 100mA 8-UFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.7V (5V) 1 Output 100mA 8-UFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1027708-CAT3200HU2-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uDFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.7V (5V)
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CAT3200HU2-GT3, DC-DC CHG PUMP VADJ
CAT3200HU2-GT3, DC-DC CHG PUMP VADJ
CAT3200HU2-GT3, DC-DC CHG PUMP VADJ
IC REG CHARGE PUMP ADJ/5V 8UDFN
Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.7V (5V) 1 Output 100mA 8-UFDFN Exposed Pad
DC-DC CHARGE PUMP, BOOST, UDFN-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UDFN; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes
Switching Voltage Regulators Single 5V 100mA 81%
IC REG CHARGE PUMP ADJ/5V 8UDFN
IC REG CHARGE PUMP ADJ/5V 8UDFN
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CAT3200HU2-GT3OSTR-ND | 1027708-CAT3200HU2-GT3 | 8009866P | 8009866 | CAT3200HU2-GT3 | CAT3200HU2-GT3 | 13AC3357 | CAT3200HU2-GT3 | CAT3200HU2-GT3 | CAT3200HU2-GT3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT3200HU2-GT3 | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Boost, Udfn-8; Output Type Onsemi | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable | Adjustable (Fixed) | |||||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-uDFN (2x2) | Other; UDFN | Other; Udfn | Other; 8-UFDFN Exposed Pad | Other; UDFN | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 2.7 to 6 volts | 2.7 to 5 volts | 2.7 volts | 2.7 to 6 volts | 5 volts | 2.7 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| VIN | 2.2 to 4.5 volts | 4.5 volts | 2.2 to 4.5 volts | 4.5 volts |