Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159030-CAT3200EMS8-
Manufacturer Homepage: www.catalyst-semicon
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Adjustable 1.27V 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1159030-CAT3200EMS8-TE13 | CAT3200EMS8-TE13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - CAT3200EMS8-TE13 | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.27 to 4.5 volts |