Manufacturer: ON Semiconductor
Win Source Part Number: 771181-CAT28LV65W25
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 250ns
Part Status: Obsolete(EOL)
Family Name: CAT28LV65
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): 28LV64A-FT-30I/SO; AT28BV64-30SC; 28LV64A-30/SO; 28LV64A-T-30/SO;
Introduction Date: May 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-SOIC
EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28
EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: CAT28LV65W25 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV65W25 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit Parallel 250 ns 28-SOIC
EEPROM Memory IC 64Kbit Parallel 250 ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 771181-CAT28LV65W25 | CAT28LV65W25-ND | CAT28LV65W25 | 774-CAT28LV65W25 | CAT28LV65W25 | CAT28LV65W25 |
| Product Name | Memory - EEPROM - CAT28LV65W25 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |