onsemi Memory IC and Storage Component CAT28LV65T13I25

Description
Product overview: CAT28LV65T13I25 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65T13I25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CAT28LV65T13I25 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65T13I25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT28LV65T13I25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28LV65T13I25
Memory IC and Storage Component 2020-CAT28LV65T13I25
Product overview: CAT28LV65T13I25 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65T13I25 can be used for catalog matching and distributor lookup.

Product overview: CAT28LV65T13I25 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65T13I25 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT28LV65T13I25 - 1051185-CAT28LV65T13I25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28LV65T13I25
1051185-CAT28LV65T13I25
Memory - CAT28LV65T13I25 1051185-CAT28LV65T13I25
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051185-CAT28LV65T13 I25 Mounting: SMD (SMT) Memory Size: 8 kB Interface: Parallel Access Time: 250 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28LV65T13I25CAT28 LV65T13I-25; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051185-CAT28LV65T13I25
Mounting: SMD (SMT)
Memory Size: 8 kB
Interface: Parallel
Access Time: 250 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): CAT28LV65T13I25CAT28LV65T13I-25;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT28LV65T13I25 1051185-CAT28LV65T13I25
Product Name Memory IC and Storage Component Memory - CAT28LV65T13I25
Access Time 250 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28333513 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers