IC EEPROM 64KBIT 28DIP
EEPROM Memory IC 64Kbit 150 ns 28-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CAT28LV65P-15 | CAT28LV65P-15 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 150 ns | |
| Density | 64 kbits | 64 kbits |
| Supply Voltage | Through Hole | 3.6V; 3V ~ 3.6V |