EEPROM Parallel 64K-bit 8K x 8 3.3V 32-Pin PLCC Tray Product overview: CAT28LV65GI-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV65GI-20 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013806-CAT28LV65GI-
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Memory Size: 8 kB
Interface: Parallel
Access Time: 200 ns
Number of Pins: 32
Categories: EEPROM
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28LV64G20; CAT28LV64GI20; AT28BV64B-20JU; AT28BV256-20JU; CAT28LV256GI25; AT28C64B-15JUCAT28LV
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-CAT28LV65GI-20 | 1013806-CAT28LV65GI-20 |
| Product Name | 3.3V Memory IC and Storage Component | Memory - EEPROM - CAT28LV65GI-20 |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |