onsemi Memory CAT28LV64LI20

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28LV64LI20-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1051178-CAT28LV64LI20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051178-CAT28LV64LI20
Integrated Circuits (ICs) - Memory 1051178-CAT28LV64LI20
Win Source Part Number: 1051178-CAT28LV64LI2 0 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 13 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 200 ns Voltage - Supply: 3V ~ 3.6V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Alternative Parts (Cross-Reference): AT28C256-15PU; AT28C64B-15PU; CAT28C64BLI12CAT28LV 64LI-20; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: CAT28LV64LI-20,2156- CAT28LV64LI20-ON,CAT 28LV64LI-20-ND,ONSON SCAT28LV64LI20,28LV6 4LI-20 Base Product Number: CAT28LV64 Product Status: Obsolete

Win Source Part Number: 1051178-CAT28LV64LI20
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 13
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 200 ns
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.600", 15.24mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT28C256-15PU; AT28C64B-15PU; CAT28C64BLI12CAT28LV64LI-20;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: CAT28LV64LI-20,2156-CAT28LV64LI20-ON,CAT28LV64LI-20-ND,ONSONSCAT28LV64LI20,28LV64LI-20
Base Product Number: CAT28LV64
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT28LV64LI20
Memory IC and Storage Component 774-CAT28LV64LI20
IC EEPROM 64K PARALLEL 28DIP Product overview: CAT28LV64LI20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV64LI20 can be used for catalog matching and distributor lookup.

IC EEPROM 64K PARALLEL 28DIP Product overview: CAT28LV64LI20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV64LI20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT28LV64LI20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT28LV64LI20
Integrated Circuits (ICs) - Memory CAT28LV64LI20
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
Memory - CAT28LV64LI20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

Buy Now Datasheet
Memory - CAT28LV64LI20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28LV64LI20-ND 1051178-CAT28LV64LI20 774-CAT28LV64LI20 CAT28LV64LI20 CAT28LV64LI20
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP PDIP DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details