EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-TSOP
EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28
IC EEPROM 64KBIT PARALLEL 28TSOP
EEPROM Memory IC 64Kbit Parallel 250 ns 28-TSOP
EEPROM Memory IC 64Kbit Parallel 250 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28LV64H1325-ND | CAT28LV64H1325 | CAT28LV64H1325 | CAT28LV64H1325 | CAT28LV64H1325 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SOP; SSOP; TSSOP; TSSOP28 | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |