onsemi Memory CAT28LV64GI-25T

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28LV64GI-25T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
3.3V Memory IC and Storage Component - 774-CAT28LV64GI-25T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-CAT28LV64GI-25T
3.3V Memory IC and Storage Component 774-CAT28LV64GI-25T
EEPROM Parallel 64K-bit 8K x 8 3.3V 32-Pin PLCC T/R Product overview: CAT28LV64GI-25T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV64GI-25T can be used for catalog matching and distributor lookup.

EEPROM Parallel 64K-bit 8K x 8 3.3V 32-Pin PLCC T/R Product overview: CAT28LV64GI-25T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV64GI-25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT28LV64GI-25T - 771180-CAT28LV64GI-25T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28LV64GI-25T
771180-CAT28LV64GI-25T
Memory - EEPROM - CAT28LV64GI-25T 771180-CAT28LV64GI-25T
Manufacturer: ON Semiconductor Win Source Part Number: 771180-CAT28LV64GI-2 5T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 250ns Part Status: Obsolete(EOL) Family Name: CAT28LV64 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): AT28LV64B-20JCSL735; AT28LV64B-20JC; AT28LV64B-25JU; AT28BV64B-25JC; Introduction Date: May 11, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771180-CAT28LV64GI-25T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 250ns
Part Status: Obsolete(EOL)
Family Name: CAT28LV64
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): AT28LV64B-20JCSL735; AT28LV64B-20JC; AT28LV64B-25JU; AT28BV64B-25JC;
Introduction Date: May 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28LV64GI-25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28LV64GI-25T
Integrated Circuits (ICs) - Memory - Memory CAT28LV64GI-25T
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - CAT28LV64GI-25T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 250 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 250 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28LV64GI-25T-ND 774-CAT28LV64GI-25T 771180-CAT28LV64GI-25T CAT28LV64GI-25T CAT28LV64GI-25T CAT28LV64GI-25T
Product Name Memory 3.3V Memory IC and Storage Component Memory - EEPROM - CAT28LV64GI-25T Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-LCC (J-Lead) PLCC; PLCC 32-LCC (J-Lead)
Supply Voltage 3V ~ 3.6V 3V 3 V ~ 3.6 V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - CAT24AA02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details