Win Source Part Number: 1051176-CAT28LV64G20
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 200 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT28BV64B-20JU; AT28C64B-15JU; CAT28C256NI-12; AT28HC64BF-12JU; CAT28C64BGI90CAT28LV
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: ONSCATCAT28LV64G20,2
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
IC EEPROM 64KBIT PARALLEL 32PLCC Product overview: CAT28LV64G20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV64G20 can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT PARALLEL 32PLCC
EEPROM Memory IC 64Kbit Parallel 200 ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 64Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1051176-CAT28LV64G20 | CAT28LV64G20-ND | 774-CAT28LV64G20 | CAT28LV64G20 | CAT28LV64G20 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |