onsemi Memory - EEPROM - CAT28LV256H13I30 CAT28LV256H13I30

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051172-CAT28LV256H1 3I30 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 32 kB Interface: Parallel Access Time: 300 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28LV256H13I30CAT2 8LV256H13I-30; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051172-CAT28LV256H1 3I30 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 32 kB Interface: Parallel Access Time: 300 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28LV256H13I30CAT2 8LV256H13I-30; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28LV256H13I30 - 1051172-CAT28LV256H13I30 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28LV256H13I30
1051172-CAT28LV256H13I30
Memory - EEPROM - CAT28LV256H13I30 1051172-CAT28LV256H13I30
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051172-CAT28LV256H1 3I30 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 32 kB Interface: Parallel Access Time: 300 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): CAT28LV256H13I30CAT2 8LV256H13I-30; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051172-CAT28LV256H13I30
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Size: 32 kB
Interface: Parallel
Access Time: 300 ns
Density: 256 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: TSOP
Alternative Parts (Cross-Reference): CAT28LV256H13I30CAT28LV256H13I-30;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now
3.3V Memory IC and Storage Component - 774-CAT28LV256H13I30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-CAT28LV256H13I30
3.3V Memory IC and Storage Component 774-CAT28LV256H13I30
EEPROM Parallel 256K-bit 32K x 8 3.3V 28-Pin TSOP Tube Product overview: CAT28LV256H13I30 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV256H13I30 can be used for catalog matching and distributor lookup.

EEPROM Parallel 256K-bit 32K x 8 3.3V 28-Pin TSOP Tube Product overview: CAT28LV256H13I30 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV256H13I30 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051172-CAT28LV256H13I30 774-CAT28LV256H13I30
Product Name Memory - EEPROM - CAT28LV256H13I30 3.3V Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 300 ns 300 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2364417 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details